Pepperl+Fuchs SE Inductive Sensor NBN40-U1-UU

Description
INDUCTIVE SENSOR, NO / NC SWITCHING FUNCTION, TWO-WIRE OUTPUT TYPE, 40 MM OPERATING DISTANCE, NON-FLUSH, 24/250 VDC, 24/230 VAC, TERMINAL COMPARTMENT CONNECTION TYPE, 238886. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, NO / NC SWITCHING FUNCTION, TWO-WIRE OUTPUT TYPE, 40 MM OPERATING DISTANCE, NON-FLUSH, 24/250 VDC, 24/230 VAC, TERMINAL COMPARTMENT CONNECTION TYPE, 238886. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 69652569 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
69652569
Inductive Sensor 69652569
INDUCTIVE SENSOR, NO / NC SWITCHING FUNCTION, TWO-WIRE OUTPUT TYPE, 40 MM OPERATING DISTANCE, NON-FLUSH, 24/250 VDC, 24/230 VAC, TERMINAL COMPARTMENT CONNECTION TYPE, 238886. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, NO / NC SWITCHING FUNCTION, TWO-WIRE OUTPUT TYPE, 40 MM OPERATING DISTANCE, NON-FLUSH, 24/250 VDC, 24/230 VAC, TERMINAL COMPARTMENT CONNECTION TYPE, 238886. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 69652569
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
DCC Series 4-20mA 2-wire Output Displacement Transducer - DCC100C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 3.94 inch (100 mm)
View Details
Linear Rod Type - LWG Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 2.95 to 29.53 inch (75 to 750 mm)
Output Voltage
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details