Pepperl+Fuchs SE Inductive sensor NBN40-U1-E3

Description
Sensor head bidirectional and rotatable 40 mm non-flush 4 LEDs indicator for 360° visibility
Request a Quote Datasheet
Description
Sensor head bidirectional and rotatable 40 mm non-flush 4 LEDs indicator for 360° visibility
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBN40-U1-E3 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBN40-U1-E3
Inductive sensor NBN40-U1-E3
Sensor head bidirectional and rotatable 40 mm non-flush 4 LEDs indicator for 360° visibility
  • Sensor head bidirectional and rotatable
  • 40 mm non-flush
  • 4 LEDs indicator for 360° visibility
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBN40-U1-E3-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBN40-U1-E3-ND
Proximity Sensors - Industrial 2046-NBN40-U1-E3-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet
Proximity Sensors - 8771606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
8771606
Proximity Sensors 8771606
Pepperl + Fuchs NBN40-U1-E3

Pepperl + Fuchs NBN40-U1-E3

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBN40-U1-E3 2046-NBN40-U1-E3-ND 8771606
Product Name Inductive sensor Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 40 inch (1016 mm) 1.57 inch (40 mm)
Switching Frequency 0.0 to 0.1800 kHz
Operating Temperature -25 to 85 F (-31.67 to 29.44 C) -13 to 185 F (-25 to 85 C)
Switch Type Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Two-Wire Unipolar Vertical Hall-Effect Switch With Advanced Diagnostics - A1131ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Controller with Antivalence Function - optoCONTROL CLS1000-QN-NPN - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details