Pepperl+Fuchs SE Inductive sensor NBN40-U1-A2-V1

Description
Sensor head bidirectional and rotatable 40 mm non-flush 4-wire DC 4 LEDs indicator for 360° visibility
Request a Quote Datasheet
Description
Sensor head bidirectional and rotatable 40 mm non-flush 4-wire DC 4 LEDs indicator for 360° visibility
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBN40-U1-A2-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBN40-U1-A2-V1
Inductive sensor NBN40-U1-A2-V1
Sensor head bidirectional and rotatable 40 mm non-flush 4-wire DC 4 LEDs indicator for 360° visibility
  • Sensor head bidirectional and rotatable
  • 40 mm non-flush
  • 4-wire DC
  • 4 LEDs indicator for 360° visibility
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBN40-U1-A2-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBN40-U1-A2-V1-ND
Proximity Sensors - Industrial 2046-NBN40-U1-A2-V1-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet
Proximity Sensors - 8771618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
8771618
Proximity Sensors 8771618
Pepperl + Fuchs NBN40-U1-A2-V1

Pepperl + Fuchs NBN40-U1-A2-V1

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBN40-U1-A2-V1 2046-NBN40-U1-A2-V1-ND 8771618
Product Name Inductive sensor Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 40 inch (1016 mm) 1.57 inch (40 mm)
Switching Frequency 0.0 to 0.1800 kHz
Operating Temperature -25 to 85 F (-31.67 to 29.44 C) -13 to 185 F (-25 to 85 C)
Electrical Connection Connector
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 208279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 1.57 inch (40 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1156LUBTN-F-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
Magneto-inductive displacement sensors with standard design - mainSENSOR MDS-45-M18-HP-SA - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0886 to 1.86 inch (2.25 to 47.25 mm)
View Details