Pepperl+Fuchs SE Inductive sensor NBN40-L2M-E0-V1

Description
Sensor head bidirectional and rotatable 40 mm non-flush 3-wire DC 4-way LED indicator
Request a Quote Datasheet
Description
Sensor head bidirectional and rotatable 40 mm non-flush 3-wire DC 4-way LED indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBN40-L2M-E0-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBN40-L2M-E0-V1
Inductive sensor NBN40-L2M-E0-V1
Sensor head bidirectional and rotatable 40 mm non-flush 3-wire DC 4-way LED indicator
  • Sensor head bidirectional and rotatable
  • 40 mm non-flush
  • 3-wire DC
  • 4-way LED indicator
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBN40-L2M-E0-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBN40-L2M-E0-V1-ND
Proximity Sensors - Industrial 2046-NBN40-L2M-E0-V1-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NBN40-L2M-E0-V1 2046-NBN40-L2M-E0-V1-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 40 inch (1016 mm)
Switching Frequency 0.0 to 0.1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX198 Photomicrosensor (Transmissive) - EE-SX198 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - Industrial - 1882-1040766-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details