Pepperl+Fuchs SE Inductive Sensor NBN40-L2-E2B-C-V1

Description
(192904),SENSOR, INDUCTIVE DC, NORMALLY OPEN, PNP,10-30VDC,200MA,4 0MM SENSING DISTANCE. FREE 2 YEAR RADWELL WARRANTY
Description
(192904),SENSOR, INDUCTIVE DC, NORMALLY OPEN, PNP,10-30VDC,200MA,4 0MM SENSING DISTANCE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 10574408 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
10574408
Inductive Sensor 10574408
(192904),SENSOR, INDUCTIVE DC, NORMALLY OPEN, PNP,10-30VDC,200MA,4 0MM SENSING DISTANCE. FREE 2 YEAR RADWELL WARRANTY

(192904),SENSOR, INDUCTIVE DC, NORMALLY OPEN, PNP,10-30VDC,200MA,40MM SENSING DISTANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 10574408
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Position, Proximity, Speed (Modules) - 2171-SDBT-MSX-1L-PU-E-5-N-LE-ND - DigiKey
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details