Pepperl+Fuchs SE Inductive sensor NBN40-L2-E2-V1

Description
Sensor head bidirectional and rotatable 40 mm non-flush 3-wire DC Quick mounting bracket 4-way LED indicator
Request a Quote Datasheet
Description
Sensor head bidirectional and rotatable 40 mm non-flush 3-wire DC Quick mounting bracket 4-way LED indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBN40-L2-E2-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBN40-L2-E2-V1
Inductive sensor NBN40-L2-E2-V1
Sensor head bidirectional and rotatable 40 mm non-flush 3-wire DC Quick mounting bracket 4-way LED indicator
  • Sensor head bidirectional and rotatable
  • 40 mm non-flush
  • 3-wire DC
  • Quick mounting bracket
  • 4-way LED indicator
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBN40-L2-E2-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBN40-L2-E2-V1-ND
Proximity Sensors - Industrial 2046-NBN40-L2-E2-V1-ND
INDUCTIVE SEN 40MM PNP

INDUCTIVE SEN 40MM PNP

Buy Now Datasheet
Proximity Sensors - 7839990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
7839990
Proximity Sensors 7839990
Pepperl + Fuchs NBN40-L2-E2-V1

Pepperl + Fuchs NBN40-L2-E2-V1

Supplier's Site
PRLF General Purpose - NBN40-L2-E2-V1 - Galco Industrial Electronics
Madison Heights, MI, United States
PRLF General Purpose
NBN40-L2-E2-V1
PRLF General Purpose NBN40-L2-E2-V1
Inductive DC, 187484

Inductive DC, 187484

Supplier's Site
Inductivedc Rohs Compliant Pepperl+Fuchs - 24C2795 - Newark, An Avnet Company
Chicago, IL, United States
Inductivedc Rohs Compliant Pepperl+Fuchs
24C2795
Inductivedc Rohs Compliant Pepperl+Fuchs 24C2795
INDUCTIVEDC ROHS COMPLIANT: YES

INDUCTIVEDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd. Galco Industrial Electronics Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBN40-L2-E2-V1 2046-NBN40-L2-E2-V1-ND 7839990 NBN40-L2-E2-V1 24C2795
Product Name Inductive sensor Proximity Sensors - Industrial Proximity Sensors PRLF General Purpose Inductivedc Rohs Compliant Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 40 inch (1016 mm) 1.57 inch (40 mm)
Switching Frequency 0.0 to 0.1800 kHz
Operating Temperature -25 to 85 F (-31.67 to 29.44 C) -13 to 185 F (-25 to 85 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Inductive Proximity Sensors - 9966-4765 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5600 to 0.5900 inch (14.22 to 14.99 mm)
View Details
Switches (Solid State) - 620-1624-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3237R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.5906 inch (15 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details