Pepperl+Fuchs SE
Inductive sensor
NBN40-L2-E2-V1-3G-3D
Description
Sensor head bidirectional and rotatable
40 mm non-flush
3-wire DC
Quick mounting bracket
4-way LED indicator
ATEX-approval for zone 2 and zone 22
Request a Quote
Email Supplier
Datasheet
Description
Sensor head bidirectional and rotatable
40 mm non-flush
3-wire DC
Quick mounting bracket
4-way LED indicator
ATEX-approval for zone 2 and zone 22
Request a Quote
Email Supplier
Datasheet
Suppliers
Sensor head bidirectional and rotatable
40 mm non-flush
3-wire DC
Quick mounting bracket
4-way LED indicator
ATEX-approval for zone 2 and zone 22
- Sensor head bidirectional and rotatable
- 40 mm non-flush
- 3-wire DC
- Quick mounting bracket
- 4-way LED indicator
- ATEX-approval for zone 2 and zone 22
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBN40-L2-E2-V1-3G-3D |
2046-NBN40-L2-E2-V1-3G-3D-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
40 inch (1016 mm)
|
|
|
Switching Frequency
|
0.0 to 0.1000 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Ultrasonic Proximity Sensor
Operation Distance
3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability
20 mils (508 µm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0394 inch (1 mm)
View Details