Pepperl+Fuchs SE Inductive sensor NBN4-12GM50-E2

Description
4 mm non-flush
Request a Quote Datasheet
Description
4 mm non-flush
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBN4-12GM50-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBN4-12GM50-E2
Inductive sensor NBN4-12GM50-E2
4 mm non-flush
  • 4 mm non-flush
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBN4-12GM50-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBN4-12GM50-E2-ND
Proximity Sensors - Industrial 2046-NBN4-12GM50-E2-ND
INDUCTIVE SEN 4MM PNP

INDUCTIVE SEN 4MM PNP

Buy Now Datasheet
Proximity Sensors - 8007579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
8007579
Proximity Sensors 8007579
Pepperl + Fuchs NBN4-12GM50-E2

Pepperl + Fuchs NBN4-12GM50-E2

Supplier's Site
Sensor, Inductive, Prox, 2m, 12mm Dia.,Non-Flush, PN N.O. - 70093418 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Inductive, Prox, 2m, 12mm Dia.,Non-Flush, PN N.O.
70093418
Sensor, Inductive, Prox, 2m, 12mm Dia.,Non-Flush, PN N.O. 70093418
Sensor, Inductive, Prox, 2m, 12mm Dia.,Non-Flush, PN N.O.

Sensor, Inductive, Prox, 2m, 12mm Dia.,Non-Flush, PN N.O.

Supplier's Site
Proximity Switch, Inductive, 4Mm, 10-30V; Sensing Range Max Pepperl+Fuchs - 34M7710 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch, Inductive, 4Mm, 10-30V; Sensing Range Max Pepperl+Fuchs
34M7710
Proximity Switch, Inductive, 4Mm, 10-30V; Sensing Range Max Pepperl+Fuchs 34M7710
PROXIMITY SWITCH, INDUCTIVE, 4MM, 10-30V; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBN4-12GM50-E2 ; Sensor Input:Inductive

PROXIMITY SWITCH, INDUCTIVE, 4MM, 10-30V; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBN4-12GM50-E2; Sensor Input:Inductive

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBN4-12GM50-E2 2046-NBN4-12GM50-E2-ND 8007579 70093418 34M7710
Product Name Inductive sensor Proximity Sensors - Industrial Proximity Sensors Sensor, Inductive, Prox, 2m, 12mm Dia.,Non-Flush, PN N.O. Proximity Switch, Inductive, 4Mm, 10-30V; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 4 inch (102 mm) 0.1575 inch (4 mm) 0.1575 inch (4 mm)
Switching Frequency 0.0 to 1.2 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Sensors - 9964-4065 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2000 inch (5.08 mm)
View Details
4 suppliers
Switches (Solid State) - 620-1002-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
NAMUR Inductive Proximity Sensor - S3261 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details