Pepperl+Fuchs SE
Inductive sensor
NBN4-12GM50-E2-5M
Description
4 mm non-flush
5 m cable length
Request a Quote
Email Supplier
Datasheet
Description
4 mm non-flush
5 m cable length
Request a Quote
Email Supplier
Datasheet
Suppliers
4 mm non-flush
5 m cable length
- 4 mm non-flush
- 5 m cable length
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBN4-12GM50-E2-5M |
2046-NBN4-12GM50-E2-5M-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
4 inch (102 mm)
|
|
|
Switching Frequency
|
0.0 to 1.2 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.1575 inch (4 mm)
View Details