Pepperl+Fuchs SE Inductive sensor NBN30-U4-A2

Description
Sensor head bidirectional and rotatable 30 mm non-flush 4 LEDs indicator for 360° visibility
Request a Quote Datasheet
Description
Sensor head bidirectional and rotatable 30 mm non-flush 4 LEDs indicator for 360° visibility
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBN30-U4-A2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBN30-U4-A2
Inductive sensor NBN30-U4-A2
Sensor head bidirectional and rotatable 30 mm non-flush 4 LEDs indicator for 360° visibility
  • Sensor head bidirectional and rotatable
  • 30 mm non-flush
  • 4 LEDs indicator for 360° visibility
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBN30-U4-A2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBN30-U4-A2-ND
Proximity Sensors - Industrial 2046-NBN30-U4-A2-ND
INDUCTIVE SEN 30MM PNP

INDUCTIVE SEN 30MM PNP

Buy Now Datasheet
Inductivedc Rohs Compliant Pepperl+Fuchs - 20T6271 - Newark, An Avnet Company
Chicago, IL, United States
Inductivedc Rohs Compliant Pepperl+Fuchs
20T6271
Inductivedc Rohs Compliant Pepperl+Fuchs 20T6271
INDUCTIVEDC ROHS COMPLIANT: YES

INDUCTIVEDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBN30-U4-A2 2046-NBN30-U4-A2-ND 20T6271
Product Name Inductive sensor Proximity Sensors - Industrial Inductivedc Rohs Compliant Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3824 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Optical Sensor (Switch) Reflective; Sensor Output Omron Electronic Components - 17M6594 - Newark, An Avnet Company
Specs
Operation Distance 0.4331 inch (11 mm)
Electrical Output Current
View Details