Pepperl+Fuchs SE Inductive sensor NBN30-U2-E2

Description
Sensor head bidirectional and rotatable 30 mm non-flush 4 LEDs indicator for 360° visibility
Request a Quote Datasheet
Description
Sensor head bidirectional and rotatable 30 mm non-flush 4 LEDs indicator for 360° visibility
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBN30-U2-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBN30-U2-E2
Inductive sensor NBN30-U2-E2
Sensor head bidirectional and rotatable 30 mm non-flush 4 LEDs indicator for 360° visibility
  • Sensor head bidirectional and rotatable
  • 30 mm non-flush
  • 4 LEDs indicator for 360° visibility
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBN30-U2-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBN30-U2-E2-ND
Proximity Sensors - Industrial 2046-NBN30-U2-E2-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NBN30-U2-E2 2046-NBN30-U2-E2-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 30 inch (762 mm)
Switching Frequency 0.0 to 0.2300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-1046-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity sensor - SIEF-M8NB-PS-K-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1575 inch (4 mm)
Repeatability 3.15 mils (80 µm)
View Details
2 suppliers