Pepperl+Fuchs SE
Inductive sensor
NBN3-8GM30-E2-V1
Description
Basic series
3 mm non-flush
Increased operating distance
Request a Quote
Email Supplier
Datasheet
Description
Basic series
3 mm non-flush
Increased operating distance
Request a Quote
Email Supplier
Datasheet
Suppliers
Basic series
3 mm non-flush
Increased operating distance
- Basic series
- 3 mm non-flush
- Increased operating distance
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBN3-8GM30-E2-V1 |
2046-NBN3-8GM30-E2-V1-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
3 inch (76.2 mm)
|
|
|
Switching Frequency
|
0.0 to 2 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Allen-Bradley / Rockwell Automation
Sensor Technology
Inductive Proximity Sensor
Body Shape
Rectangular
Operation Distance
0.0787 inch (2 mm)
View Details
Sensor Technology
Ultrasonic Proximity Sensor
Operation Distance
3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability
20 mils (508 µm)
View Details