Pepperl+Fuchs SE Inductive Sensor NBN3-8GM30-E0

Description
INDUCTIVE SENSOR, 3 MM OPERATING DISTANCE, 5-30V OPERATING VOLTAGE, 0-4500 HZ SWITCHING FREQUENCY, NPN - NORMALLY OPEN, NON-FLUSH INSTALLATION, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, 3 MM OPERATING DISTANCE, 5-30V OPERATING VOLTAGE, 0-4500 HZ SWITCHING FREQUENCY, NPN - NORMALLY OPEN, NON-FLUSH INSTALLATION, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 4506494 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
4506494
Inductive Sensor 4506494
INDUCTIVE SENSOR, 3 MM OPERATING DISTANCE, 5-30V OPERATING VOLTAGE, 0-4500 HZ SWITCHING FREQUENCY, NPN - NORMALLY OPEN, NON-FLUSH INSTALLATION, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, 3 MM OPERATING DISTANCE, 5-30V OPERATING VOLTAGE, 0-4500 HZ SWITCHING FREQUENCY, NPN - NORMALLY OPEN, NON-FLUSH INSTALLATION, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 4506494
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
 - 7753899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.9843 inch (25 mm)
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details