Pepperl+Fuchs SE Inductive sensor NBN3-8GM25-E2-V3

Description
Basic series 3 mm non-flush Increased operating distance
Request a Quote Datasheet
Description
Basic series 3 mm non-flush Increased operating distance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBN3-8GM25-E2-V3 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBN3-8GM25-E2-V3
Inductive sensor NBN3-8GM25-E2-V3
Basic series 3 mm non-flush Increased operating distance
  • Basic series
  • 3 mm non-flush
  • Increased operating distance
Supplier's Site Datasheet
Proximity Sensors - 8313663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
8313663
Proximity Sensors 8313663
Pepperl + Fuchs NBN3-8GM25-E2-V3

Pepperl + Fuchs NBN3-8GM25-E2-V3

Supplier's Site
Proximity Sensors - Industrial - 2046-NBN3-8GM25-E2-V3-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBN3-8GM25-E2-V3-ND
Proximity Sensors - Industrial 2046-NBN3-8GM25-E2-V3-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet
Sensor, Inductive, Short Housing - 70093315 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Inductive, Short Housing
70093315
Sensor, Inductive, Short Housing 70093315
P+F developed the first inductive proximity sensor in 1958. Since then, we've become the world's largest manufacturer of inductive proximity sensors with over 5,000 active models in our current production. Features: All Models Are Available with Connector or 2-Meter Cable LED Indication of Sensor Status All Metals Sensing Brass Housing Specifications: Input Voltage: 10-30 VDC Max. Load Current: 200 mA Output Circuit: Normally Open Sensor Protection: Short-Circuit, Overload, Reverse Polarity Operating Temperature: –14°F to +158°F

P+F developed the first inductive proximity sensor in 1958. Since then, we've become the world's largest manufacturer of inductive proximity sensors with over 5,000 active models in our current production.
Features:

  • All Models Are Available with Connector or 2-Meter Cable
  • LED Indication of Sensor Status
  • All Metals Sensing
  • Brass Housing
    Specifications:
  • Input Voltage: 10-30 VDC
  • Max. Load Current: 200 mA
  • Output Circuit: Normally Open
  • Sensor Protection: Short-Circuit, Overload, Reverse Polarity
  • Operating Temperature: –14°F to +158°F
Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBN3-8GM25-E2-V3 8313663 2046-NBN3-8GM25-E2-V3-ND 70093315
Product Name Inductive sensor Proximity Sensors Proximity Sensors - Industrial Sensor, Inductive, Short Housing
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 3 inch (76.2 mm) 0.1181 inch (3 mm) 0.1181 inch (3 mm)
Switching Frequency 0.0 to 2 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Body Shape Cylindrical; Other; Barrel Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3214EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
18 mm Stainless Steel DC Photoelectric Sensor - S4083 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
View Details