Pepperl+Fuchs SE Inductive sensor NBN15-30GM50-E0

Description
Basic series 15 mm non-flush
Request a Quote Datasheet
Description
Basic series 15 mm non-flush
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBN15-30GM50-E0 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBN15-30GM50-E0
Inductive sensor NBN15-30GM50-E0
Basic series 15 mm non-flush
  • Basic series
  • 15 mm non-flush
Supplier's Site Datasheet
Proximity Sensors - 8313638 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
8313638
Proximity Sensors 8313638
Pepperl + Fuchs NBN15-30GM50-E0

Pepperl + Fuchs NBN15-30GM50-E0

Supplier's Site
Proximity Sensors - Industrial - 2046-NBN15-30GM50-E0-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBN15-30GM50-E0-ND
Proximity Sensors - Industrial 2046-NBN15-30GM50-E0-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet
SENSOR, INDUCTIVE, PROXIMITY, CYLINDRICAL, SENSING DISTANCE 15MM - 70093242 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR, INDUCTIVE, PROXIMITY, CYLINDRICAL, SENSING DISTANCE 15MM
70093242
SENSOR, INDUCTIVE, PROXIMITY, CYLINDRICAL, SENSING DISTANCE 15MM 70093242
P+F developed the first inductive proximity sensor in 1958. Since then, we've become the world's largest manufacturer of inductive proximity sensors with over 5,000 active models in our current production. Features: All Models Are Available with Connector or 2-Meter Cable LED Indication of Sensor Status All Metals Sensing Brass Housing Specifications: Input Voltage: 10-30 VDC Max. Load Current: 200 mA Output Circuit: Normally Open Sensor Protection: Short-Circuit, Overload, Reverse Polarity Operating Temperature: –14°F to +158°F

P+F developed the first inductive proximity sensor in 1958. Since then, we've become the world's largest manufacturer of inductive proximity sensors with over 5,000 active models in our current production.
Features:

  • All Models Are Available with Connector or 2-Meter Cable
  • LED Indication of Sensor Status
  • All Metals Sensing
  • Brass Housing
    Specifications:
  • Input Voltage: 10-30 VDC
  • Max. Load Current: 200 mA
  • Output Circuit: Normally Open
  • Sensor Protection: Short-Circuit, Overload, Reverse Polarity
  • Operating Temperature: –14°F to +158°F
Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBN15-30GM50-E0 8313638 2046-NBN15-30GM50-E0-ND 70093242
Product Name Inductive sensor Proximity Sensors Proximity Sensors - Industrial SENSOR, INDUCTIVE, PROXIMITY, CYLINDRICAL, SENSING DISTANCE 15MM
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 15 inch (381 mm) 0.5906 inch (15 mm) 0.5906 inch (15 mm)
Switching Frequency 0.0 to 0.2000 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -40 to 185 F (-40 to 85 C)
Body Shape Cylindrical; Other; Barrel Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details