Pepperl+Fuchs SE
Inductive sensor
NBN12-18GM50-E0-V1
Description
Basic series
12 mm non-flush
Increased operating distance
Request a Quote
Email Supplier
Datasheet
Description
Basic series
12 mm non-flush
Increased operating distance
Request a Quote
Email Supplier
Datasheet
Suppliers
Basic series
12 mm non-flush
Increased operating distance
- Basic series
- 12 mm non-flush
- Increased operating distance
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBN12-18GM50-E0-V1 |
2046-NBN12-18GM50-E0-V1-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
12 inch (305 mm)
|
|
|
Switching Frequency
|
0.0 to 0.2000 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
Electrical Output
Current
View Details
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Rectangular
Operation Distance
0.1969 inch (5 mm)
View Details