Pepperl+Fuchs SE Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs NBN 8-18GM50-E2-V1

Description
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs - 24C2732 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
24C2732
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs 24C2732
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 24C2732
Product Name Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3642 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - Z5611-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.1000 kHz
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
3 suppliers