Pepperl+Fuchs SE Inductive sensor NBB8-F33-E2

Description
8 mm flush 3-wire DC
Request a Quote Datasheet
Description
8 mm flush 3-wire DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB8-F33-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB8-F33-E2
Inductive sensor NBB8-F33-E2
8 mm flush 3-wire DC
  • 8 mm flush
  • 3-wire DC
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB8-F33-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB8-F33-E2-ND
Proximity Sensors - Industrial 2046-NBB8-F33-E2-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet
Proximity Sensors - 1848814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1848814
Proximity Sensors 1848814
Pepperl + Fuchs NBB8-F33-E2

Pepperl + Fuchs NBB8-F33-E2

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB8-F33-E2 2046-NBB8-F33-E2-ND 1848814
Product Name Inductive sensor Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 8 inch (203 mm) 0.3150 inch (8 mm)
Switching Frequency 0.0 to 0.3500 kHz
Operating Temperature -35 to 70 F (-37.22 to 21.11 C) -31 to 158 F (-35 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3033 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX4330 Photomicrosensor (Transmissive) - EE-SX4330 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
2 suppliers