Pepperl+Fuchs SE
Inductive sensor
NBB8-F33-E2-M
Description
8 mm flush
E1-Type approval
Extended temperature range -40 ... +85 °C
Increased operating distance
Increased noise immunity 100 V/m
Request a Quote
Email Supplier
Datasheet
Description
8 mm flush
E1-Type approval
Extended temperature range -40 ... +85 °C
Increased operating distance
Increased noise immunity 100 V/m
Request a Quote
Email Supplier
Datasheet
Suppliers
8 mm flush
E1-Type approval
Extended temperature range -40 ... +85 °C
Increased operating distance
Increased noise immunity 100 V/m
- 8 mm flush
- E1-Type approval
- Extended temperature range -40 ... +85 °C
- Increased operating distance
- Increased noise immunity 100 V/m
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBB8-F33-E2-M |
2046-NBB8-F33-E2-M-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
8 inch (203 mm)
|
|
|
Switching Frequency
|
0.0 to 0.3500 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.0591 inch (1.5 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Body Shape
Rectangular
Switching Frequency
2.5 kHz
Operating Temperature
23 to 131 F (-5 to 55 C)
View Details