Pepperl+Fuchs SE Inductive sensor NBB8-18GM70-E2-V94

Description
Extended Range 8 mm flush
Request a Quote Datasheet
Description
Extended Range 8 mm flush
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB8-18GM70-E2-V94 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB8-18GM70-E2-V94
Inductive sensor NBB8-18GM70-E2-V94
Extended Range 8 mm flush
  • Extended Range
  • 8 mm flush
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB8-18GM70-E2-V94-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB8-18GM70-E2-V94-ND
Proximity Sensors - Industrial 2046-NBB8-18GM70-E2-V94-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NBB8-18GM70-E2-V94 2046-NBB8-18GM70-E2-V94-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 8 inch (203 mm)
Switching Frequency 0.0 to 0.5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1156LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Photoelectric Sensors - 2669446 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
View Details
18 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3287 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details