Pepperl+Fuchs SE Inductive sensor NBB8-18GM50-E2

Description
Basic series 8 mm flush Increased operating distance
Request a Quote Datasheet
Description
Basic series 8 mm flush Increased operating distance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB8-18GM50-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB8-18GM50-E2
Inductive sensor NBB8-18GM50-E2
Basic series 8 mm flush Increased operating distance
  • Basic series
  • 8 mm flush
  • Increased operating distance
Supplier's Site Datasheet
Proximity Sensors - 2656122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2656122
Proximity Sensors 2656122
Pepperl + Fuchs NBB8-18GM50-E2

Pepperl + Fuchs NBB8-18GM50-E2

Supplier's Site
Proximity Sensors - Industrial - 2046-NBB8-18GM50-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB8-18GM50-E2-ND
Proximity Sensors - Industrial 2046-NBB8-18GM50-E2-ND
INDUCTIVE SEN 8MM PNP

INDUCTIVE SEN 8MM PNP

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB8-18GM50-E2 2656122 2046-NBB8-18GM50-E2-ND
Product Name Inductive sensor Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 8 inch (203 mm) 0.3150 inch (8 mm)
Switching Frequency 0.0 to 0.5000 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Body Shape Cylindrical; Other; Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - A3230ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-6 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 1.38 to 1.61 inch (35 to 41 mm)
Switching Frequency 0.1000 to 8 kHz
View Details