Pepperl+Fuchs SE Inductive sensor NBB8-18GM50-E2-V1

Description
8 mm flush Increased operating distance Extended temperature range
Request a Quote Datasheet
Description
8 mm flush Increased operating distance Extended temperature range
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB8-18GM50-E2-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB8-18GM50-E2-V1
Inductive sensor NBB8-18GM50-E2-V1
8 mm flush Increased operating distance Extended temperature range
  • 8 mm flush
  • Increased operating distance
  • Extended temperature range
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB8-18GM50-E2-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB8-18GM50-E2-V1-ND
Proximity Sensors - Industrial 2046-NBB8-18GM50-E2-V1-ND
INDUCTIVE SEN 8MM PNP

INDUCTIVE SEN 8MM PNP

Buy Now Datasheet
Proximity Sensors - 2492423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2492423
Proximity Sensors 2492423
Pepperl + Fuchs NBB8-18GM50-E2-V1

Pepperl + Fuchs NBB8-18GM50-E2-V1

Supplier's Site
Proximity Switch, M18, Pnp; Sensing Range Max Pepperl+Fuchs - 34M7704 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch, M18, Pnp; Sensing Range Max Pepperl+Fuchs
34M7704
Proximity Switch, M18, Pnp; Sensing Range Max Pepperl+Fuchs 34M7704
PROXIMITY SWITCH, M18, PNP; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB8-18GM50-E2 -V1; SVHC:No SVHC (07-Jul-2017); Frequency Response

PROXIMITY SWITCH, M18, PNP; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB8-18GM50-E2-V1; SVHC:No SVHC (07-Jul-2017); Frequency Response

Supplier's Site Datasheet
PRLF General Purpose - NBB8-18GM50-E2-V1 - Galco Industrial Electronics
Madison Heights, MI, United States
PRLF General Purpose
NBB8-18GM50-E2-V1
PRLF General Purpose NBB8-18GM50-E2-V1
Inductive DC, 085501

Inductive DC, 085501

Supplier's Site
Sensor, Proximity; M18 x 1; 10 to 30 VDC; 15 mA (Max.); Shielded; 800 Hz - 70093196 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Proximity; M18 x 1; 10 to 30 VDC; 15 mA (Max.); Shielded; 800 Hz
70093196
Sensor, Proximity; M18 x 1; 10 to 30 VDC; 15 mA (Max.); Shielded; 800 Hz 70093196
P+F developed the first inductive proximity sensor in 1958. Since then, we've become the world's largest manufacturer of inductive proximity sensors with over 5,000 active models in our current production. Features: All Models Are Available with Connector or 2-Meter Cable LED Indication of Sensor Status All Metals Sensing Brass Housing Specifications: Input Voltage: 10-30 VDC Max. Load Current: 200 mA Output Circuit: Normally Open Sensor Protection: Short-Circuit, Overload, Reverse Polarity Operating Temperature: –14°F to +158°F

P+F developed the first inductive proximity sensor in 1958. Since then, we've become the world's largest manufacturer of inductive proximity sensors with over 5,000 active models in our current production.
Features:

  • All Models Are Available with Connector or 2-Meter Cable
  • LED Indication of Sensor Status
  • All Metals Sensing
  • Brass Housing
    Specifications:
  • Input Voltage: 10-30 VDC
  • Max. Load Current: 200 mA
  • Output Circuit: Normally Open
  • Sensor Protection: Short-Circuit, Overload, Reverse Polarity
  • Operating Temperature: –14°F to +158°F
Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd. Newark, An Avnet Company Galco Industrial Electronics Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB8-18GM50-E2-V1 2046-NBB8-18GM50-E2-V1-ND 2492423 34M7704 NBB8-18GM50-E2-V1 70093196
Product Name Inductive sensor Proximity Sensors - Industrial Proximity Sensors Proximity Switch, M18, Pnp; Sensing Range Max Pepperl+Fuchs PRLF General Purpose Sensor, Proximity; M18 x 1; 10 to 30 VDC; 15 mA (Max.); Shielded; 800 Hz
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 8 inch (203 mm) 0.3150 inch (8 mm) 0.3150 inch (8 mm) 0.3150 inch (8 mm)
Switching Frequency 0.0 to 0.5000 kHz 0.8000 kHz
Operating Temperature -40 to 70 F (-40 to 21.11 C) -40 to 158 F (-40 to 70 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1146ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3178 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details