PEPPERL+FUCHS SE
NBB8-18GM50-E2-M-Y257916 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB8-18GM50-E2-M-Y257916
Description
8 mm flush
Increased operating distance
Extended temperature range -40 ... +85 °C
e1-Type approval
Increased noise immunity 100 V/m
Description
8 mm flush
Increased operating distance
Extended temperature range -40 ... +85 °C
e1-Type approval
Increased noise immunity 100 V/m
Datasheet
Suppliers
8 mm flush
Increased operating distance
Extended temperature range -40 ... +85 °C
e1-Type approval
Increased noise immunity 100 V/m
- 8 mm flush
- Increased operating distance
- Extended temperature range -40 ... +85 °C
- e1-Type approval
- Increased noise immunity 100 V/m
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB8-18GM50-E2-M-Y257916 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data