Pepperl+Fuchs SE Inductive Sensor NBB7-F10-E3

Description
INDUCTIVE SENSOR, RECTANGULAR TYPE, PBT, NC SWITCHING, 3-WIRE OUTPUT, DC POLARITY, 10-30 V, 500 HZ, IP67FA, PVC CABLE, 2 METER LENGTH, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, RECTANGULAR TYPE, PBT, NC SWITCHING, 3-WIRE OUTPUT, DC POLARITY, 10-30 V, 500 HZ, IP67FA, PVC CABLE, 2 METER LENGTH, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 4491856 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
4491856
Inductive Sensor 4491856
INDUCTIVE SENSOR, RECTANGULAR TYPE, PBT, NC SWITCHING, 3-WIRE OUTPUT, DC POLARITY, 10-30 V, 500 HZ, IP67FA, PVC CABLE, 2 METER LENGTH, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, RECTANGULAR TYPE, PBT, NC SWITCHING, 3-WIRE OUTPUT, DC POLARITY, 10-30 V, 500 HZ, IP67FA, PVC CABLE, 2 METER LENGTH, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 4491856
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
String Potentiometers - 04-0760-0344 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Linear Side Actuated - TP1 Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 177 inch (50 to 4500 mm)
Output Voltage; Current
View Details