Pepperl+Fuchs SE Inductive Sensor NBB7-F10-E2-V1

Description
INDUCTIVE SENSOR, 10-30 V DC, 100 MA, 4 PIN, 7 MM OPERATING DISTANCE, 3-WIRE. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, 10-30 V DC, 100 MA, 4 PIN, 7 MM OPERATING DISTANCE, 3-WIRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 4491851 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
4491851
Inductive Sensor 4491851
INDUCTIVE SENSOR, 10-30 V DC, 100 MA, 4 PIN, 7 MM OPERATING DISTANCE, 3-WIRE. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, 10-30 V DC, 100 MA, 4 PIN, 7 MM OPERATING DISTANCE, 3-WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 4491851
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Inductive Sensor - 20703046 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details