Pepperl+Fuchs SE Inductive Sensor NBB6-FE2

Description
INDUCTIVE PROXIMITY SENSOR, 6 MM SENSING RANGE, DC, SHIELDED, NO/NC OUTPUT, FLUSH MOUNTING TYPE, 2M CABLE LENGTH, IP67, (084736). FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSOR, 6 MM SENSING RANGE, DC, SHIELDED, NO/NC OUTPUT, FLUSH MOUNTING TYPE, 2M CABLE LENGTH, IP67, (084736). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 4491820 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
4491820
Inductive Sensor 4491820
INDUCTIVE PROXIMITY SENSOR, 6 MM SENSING RANGE, DC, SHIELDED, NO/NC OUTPUT, FLUSH MOUNTING TYPE, 2M CABLE LENGTH, IP67, (084736). FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, 6 MM SENSING RANGE, DC, SHIELDED, NO/NC OUTPUT, FLUSH MOUNTING TYPE, 2M CABLE LENGTH, IP67, (084736). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 4491820
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A31004KLHALT-RP3-0TCTR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Speed and Length Sensor - ISD-5 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Time of Flight Optical Position Sensor
Body Shape Rectangular
Operating Temperature 59 to 122 F (15 to 50 C)
View Details
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details