Pepperl+Fuchs SE Inductive sensor NBB5-F9-E2

Description
5 mm flush 3-wire DC
Request a Quote Datasheet
Description
5 mm flush 3-wire DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB5-F9-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB5-F9-E2
Inductive sensor NBB5-F9-E2
5 mm flush 3-wire DC
  • 5 mm flush
  • 3-wire DC
Supplier's Site Datasheet
Proximity Sensors - 2572254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2572254
Proximity Sensors 2572254
Pepperl + Fuchs NBB5-F9-E2

Pepperl + Fuchs NBB5-F9-E2

Supplier's Site
Proximity Sensors - Industrial - 2046-NBB5-F9-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB5-F9-E2-ND
Proximity Sensors - Industrial 2046-NBB5-F9-E2-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB5-F9-E2 2572254 2046-NBB5-F9-E2-ND
Product Name Inductive sensor Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 5 inch (127 mm) 0.1969 inch (5 mm)
Switching Frequency 0.0 to 0.5000 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Body Shape Rectangular; Other; Block
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A3283LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Sensors - Industrial - 1882-1040742-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details