PEPPERL+FUCHS SE
NBB5-F33M-A2 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB5-F33M-A2
Description
5 mm flush
4-wire DC
Metal housing
Description
5 mm flush
4-wire DC
Metal housing
Datasheet
Suppliers
5 mm flush
4-wire DC
Metal housing
- 5 mm flush
- 4-wire DC
- Metal housing
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB5-F33M-A2 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.0984 inch (2.5 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Body Shape
Rectangular
Switching Frequency
2.5 kHz
Operating Temperature
23 to 131 F (-5 to 55 C)
View Details