Pepperl+Fuchs SE Inductive sensor NBB5-F33-E2

Description
5 mm flush 3-wire DC
Request a Quote Datasheet
Description
5 mm flush 3-wire DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB5-F33-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB5-F33-E2
Inductive sensor NBB5-F33-E2
5 mm flush 3-wire DC
  • 5 mm flush
  • 3-wire DC
Supplier's Site Datasheet
Proximity Sensors - 285194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
285194
Proximity Sensors 285194
Pepperl + Fuchs NBB5-F33-E2

Pepperl + Fuchs NBB5-F33-E2

Supplier's Site
Proximity Sensors - Industrial - 2046-NBB5-F33-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB5-F33-E2-ND
Proximity Sensors - Industrial 2046-NBB5-F33-E2-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB5-F33-E2 285194 2046-NBB5-F33-E2-ND
Product Name Inductive sensor Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 5 inch (127 mm) 0.1969 inch (5 mm)
Switching Frequency 0.0 to 0.5000 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Body Shape Rectangular; Other; Block
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000004651-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Electrical Connection ASi3.2 - AS-Interface 2.1
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3245LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Sensors - 2093308 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details