Pepperl+Fuchs SE
Inductive sensor
NBB5-18GM50-E3
Description
Basic series
5 mm flush
Request a Quote
Email Supplier
Datasheet
Description
Basic series
5 mm flush
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBB5-18GM50-E3 |
2046-NBB5-18GM50-E3-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
5 inch (127 mm)
|
|
|
Switching Frequency
|
0.0 to 0.8000 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.0236 inch (0.6000 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Body Shape
Rectangular
Switching Frequency
0.1000 to 30 kHz
Operating Temperature
41 to 122 F (5 to 50 C)
View Details