Pepperl+Fuchs SE Inductive sensor NBB5-18GM50-E2

Description
5 mm flush
Request a Quote Datasheet
Description
5 mm flush
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB5-18GM50-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB5-18GM50-E2
Inductive sensor NBB5-18GM50-E2
5 mm flush
  • 5 mm flush
Supplier's Site Datasheet
Proximity Sensors - 2492265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2492265
Proximity Sensors 2492265
Pepperl + Fuchs NBB5-18GM50-E2

Pepperl + Fuchs NBB5-18GM50-E2

Supplier's Site
Proximity Sensors - Industrial - 2046-NBB5-18GM50-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB5-18GM50-E2-ND
Proximity Sensors - Industrial 2046-NBB5-18GM50-E2-ND
INDUCTIVE SEN 5MM PNP

INDUCTIVE SEN 5MM PNP

Buy Now Datasheet
Sensor, Proximity; M18 x 1; 10 to 30 VDC; 15 mA (Max.); Shielded; 2 Meter Cable - 70093498 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Proximity; M18 x 1; 10 to 30 VDC; 15 mA (Max.); Shielded; 2 Meter Cable
70093498
Sensor, Proximity; M18 x 1; 10 to 30 VDC; 15 mA (Max.); Shielded; 2 Meter Cable 70093498
Sensor, Proximity; M18 x 1; 10 to 30 VDC; 15 mA (Max.); Shielded; 2 Meter Cable

Sensor, Proximity; M18 x 1; 10 to 30 VDC; 15 mA (Max.); Shielded; 2 Meter Cable

Supplier's Site
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs - 23C1512 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
23C1512
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs 23C1512
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB5-18GM50-E2 ; Load Current RMS Max:100mA; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB5-18GM50-E2; Load Current RMS Max:100mA; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB5-18GM50-E2 2492265 2046-NBB5-18GM50-E2-ND 70093498 23C1512
Product Name Inductive sensor Proximity Sensors Proximity Sensors - Industrial Sensor, Proximity; M18 x 1; 10 to 30 VDC; 15 mA (Max.); Shielded; 2 Meter Cable Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 5 inch (127 mm) 0.1969 inch (5 mm) 0.1969 inch (5 mm)
Switching Frequency 0.0 to 0.8000 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Body Shape Cylindrical; Other; Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Micropower, Ultrasensitive Hall-Effect Switch - A3211ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3162-P1-Z - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details