Pepperl+Fuchs SE Inductive sensor NBB5-18GM50-E2-C-V1

Description
5 mm flush 3-wire DC Weld Immune
Request a Quote Datasheet
Description
5 mm flush 3-wire DC Weld Immune
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB5-18GM50-E2-C-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB5-18GM50-E2-C-V1
Inductive sensor NBB5-18GM50-E2-C-V1
5 mm flush 3-wire DC Weld Immune
  • 5 mm flush
  • 3-wire DC
  • Weld Immune
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB5-18GM50-E2-C-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB5-18GM50-E2-C-V1-ND
Proximity Sensors - Industrial 2046-NBB5-18GM50-E2-C-V1-ND
INDUCTIVE SEN 5MM PNP PTFE COAT

INDUCTIVE SEN 5MM PNP PTFE COAT

Buy Now Datasheet
Proximity Sensors - 2572490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2572490
Proximity Sensors 2572490
Pepperl + Fuchs NBB5-18GM50-E2-C-V1

Pepperl + Fuchs NBB5-18GM50-E2-C-V1

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB5-18GM50-E2-C-V1 2046-NBB5-18GM50-E2-C-V1-ND 2572490
Product Name Inductive sensor Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 5 inch (127 mm) 0.1969 inch (5 mm)
Switching Frequency 0.0 to 0.8000 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - 08317090365 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Switches (Solid State) - A3245EUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3209R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.18 inch (30 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details