Pepperl+Fuchs SE Inductive Sensor NBB5-18GM50-E2-C-V1

Description
PROXIMITY SENSOR, M18, 5 MM RANGE, 10/30 VDC, 200 MA, PNP, M12 CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, M18, 5 MM RANGE, 10/30 VDC, 200 MA, PNP, M12 CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 4491708 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
4491708
Inductive Sensor 4491708
PROXIMITY SENSOR, M18, 5 MM RANGE, 10/30 VDC, 200 MA, PNP, M12 CONNECTION. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, M18, 5 MM RANGE, 10/30 VDC, 200 MA, PNP, M12 CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 4491708
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High precision laser sensors in miniature design - optoNCDT ILD1220-10 - Micro-Epsilon Group
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 inch (10 mm)
View Details
Chromatic Confocal Sensor-Sensor Head - HPS-CFL042 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.3150 inch (8 mm)
Repeatability 0.0062 mils (0.1580 µm)
View Details
Position, Proximity, Speed (Modules) - 620-ATS19420LSNBTNTR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details