Pepperl+Fuchs SE Inductive Sensor NBB5-18GM50-E2-5M

Description
INDUCTIVE PROXIMITY SENSOR, 5MM FLUSH, EXTENDED TEMPERATURE RANGE: -40 TO 85 DEGREES CELSIUS, PNP 3-WIRE OUTPUT, DC OUTPUT POLARITY, 5-36 VOLTS, 5 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSOR, 5MM FLUSH, EXTENDED TEMPERATURE RANGE: -40 TO 85 DEGREES CELSIUS, PNP 3-WIRE OUTPUT, DC OUTPUT POLARITY, 5-36 VOLTS, 5 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 23435 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
23435
Inductive Sensor 23435
INDUCTIVE PROXIMITY SENSOR, 5MM FLUSH, EXTENDED TEMPERATURE RANGE: -40 TO 85 DEGREES CELSIUS, PNP 3-WIRE OUTPUT, DC OUTPUT POLARITY, 5-36 VOLTS, 5 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, 5MM FLUSH, EXTENDED TEMPERATURE RANGE: -40 TO 85 DEGREES CELSIUS, PNP 3-WIRE OUTPUT, DC OUTPUT POLARITY, 5-36 VOLTS, 5 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 23435
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A33023LLEATR-300-5CT-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Laser Triangulation Sensor - RF603HS - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.0787 to 49.21 inch (2 to 1250 mm)
View Details
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details