Pepperl+Fuchs SE Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs NBB5-18GM50-E2 5M

Description
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs - 24C2588 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
24C2588
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs 24C2588
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 24C2588
Product Name Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 1038481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Proximity Sensors - Industrial - 1882-1041060-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details