INDUCTIVE DC
| Pepperl+Fuchs SE | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | NBB5-18GM40-E3-V1 | 2046-NBB5-18GM40-E3-V1-ND |
| Product Name | Inductive sensor | Proximity Sensors - Industrial |
| Sensor Technology | Inductive Proximity Sensor | Inductive Proximity Sensor |
| Operation Distance | 5 inch (127 mm) | |
| Switching Frequency | 0.0 to 0.8000 kHz |