Pepperl+Fuchs SE Inductive sensor NBB4-F1-E2-V3

Description
4 mm flush 3-wire DC
Request a Quote Datasheet
Description
4 mm flush 3-wire DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB4-F1-E2-V3 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB4-F1-E2-V3
Inductive sensor NBB4-F1-E2-V3
4 mm flush 3-wire DC
  • 4 mm flush
  • 3-wire DC
Supplier's Site Datasheet
Proximity Sensors - 1848812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1848812
Proximity Sensors 1848812
Pepperl + Fuchs NBB4-F1-E2-V3

Pepperl + Fuchs NBB4-F1-E2-V3

Supplier's Site
Proximity Sensors - Industrial - 2046-NBB4-F1-E2-V3-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB4-F1-E2-V3-ND
Proximity Sensors - Industrial 2046-NBB4-F1-E2-V3-ND
INDUCTIVE SEN 4MM PNP

INDUCTIVE SEN 4MM PNP

Buy Now Datasheet
Inductivedc Rohs Compliant Pepperl+Fuchs - 29M5244 - Newark, An Avnet Company
Chicago, IL, United States
Inductivedc Rohs Compliant Pepperl+Fuchs
29M5244
Inductivedc Rohs Compliant Pepperl+Fuchs 29M5244
INDUCTIVEDC ROHS COMPLIANT: YES

INDUCTIVEDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB4-F1-E2-V3 1848812 2046-NBB4-F1-E2-V3-ND 29M5244
Product Name Inductive sensor Proximity Sensors Proximity Sensors - Industrial Inductivedc Rohs Compliant Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 4 inch (102 mm) 0.1575 inch (4 mm)
Switching Frequency 0.0 to 1.4 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Body Shape Rectangular; Other; Block
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000003868-SE - TE Connectivity
Specs
Operation Distance 197 inch (5000 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040966-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details