Pepperl+Fuchs SE Inductive sensor NBB4-12GM70-E2-Y285691

Description
4 mm flush Extended temperature range Raised EMC resistance 30 V/m Switching output with integrated load resistance Datasheet values are changed only in consultation with the company Crown
Datasheet
Description
4 mm flush Extended temperature range Raised EMC resistance 30 V/m Switching output with integrated load resistance Datasheet values are changed only in consultation with the company Crown
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB4-12GM70-E2-Y285691 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB4-12GM70-E2-Y285691
Inductive sensor NBB4-12GM70-E2-Y285691
4 mm flush Extended temperature range Raised EMC resistance 30 V/m Switching output with integrated load resistance Datasheet values are changed only in consultation with the company Crown
  • 4 mm flush
  • Extended temperature range
  • Raised EMC resistance 30 V/m
  • Switching output with integrated load resistance
  • Datasheet values are changed only in consultation with the company Crown
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Proximity Sensors
Product Number NBB4-12GM70-E2-Y285691
Product Name Inductive sensor
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3224R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.18 inch (30 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Sensor, Photo, Through-Beam, 60M, Npn; Sensor Output Omron Electronic Components - 48T2537 - Newark, An Avnet Company
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 2362 inch (60000 mm)
Power Requirements DC Powered
View Details
2 suppliers