Pepperl+Fuchs SE Inductive sensor NBB4-12GM50-E2

Description
4 mm flush Increased operating distance
Request a Quote Datasheet
Description
4 mm flush Increased operating distance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB4-12GM50-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB4-12GM50-E2
Inductive sensor NBB4-12GM50-E2
4 mm flush Increased operating distance
  • 4 mm flush
  • Increased operating distance
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB4-12GM50-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB4-12GM50-E2-ND
Proximity Sensors - Industrial 2046-NBB4-12GM50-E2-ND
INDUCTIVE SEN 4MM PNP

INDUCTIVE SEN 4MM PNP

Buy Now Datasheet
Proximity Sensors - 2656100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2656100
Proximity Sensors 2656100
Pepperl + Fuchs NBB4-12GM50-E2

Pepperl + Fuchs NBB4-12GM50-E2

Supplier's Site
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs - 24C2567 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
24C2567
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs 24C2567
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Overall Length:50mm RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Overall Length:50mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB4-12GM50-E2 2046-NBB4-12GM50-E2-ND 2656100 24C2567
Product Name Inductive sensor Proximity Sensors - Industrial Proximity Sensors Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 4 inch (102 mm) 0.1575 inch (4 mm) 0.1575 inch (4 mm)
Switching Frequency 0.0 to 0.8000 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1186LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
12 mm Diameter Inductive Sensor - I12M4NOC - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details