Pepperl+Fuchs SE Inductive sensor NBB4-12GM50-E2-M

Description
4 mm flush Extended temperature range -40 ... +85 °C E1-Type approval Increased noise immunity 100 V/m With increased sealing, protection class IP68 / IP69K Highly shock and vibration resistant
Request a Quote Datasheet
Description
4 mm flush Extended temperature range -40 ... +85 °C E1-Type approval Increased noise immunity 100 V/m With increased sealing, protection class IP68 / IP69K Highly shock and vibration resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB4-12GM50-E2-M - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB4-12GM50-E2-M
Inductive sensor NBB4-12GM50-E2-M
4 mm flush Extended temperature range -40 ... +85 °C E1-Type approval Increased noise immunity 100 V/m With increased sealing, protection class IP68 / IP69K Highly shock and vibration resistant
  • 4 mm flush
  • Extended temperature range -40 ... +85 °C
  • E1-Type approval
  • Increased noise immunity 100 V/m
  • With increased sealing, protection class
    IP68 / IP69K
  • Highly shock and vibration resistant
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB4-12GM50-E2-M-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB4-12GM50-E2-M-ND
Proximity Sensors - Industrial 2046-NBB4-12GM50-E2-M-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NBB4-12GM50-E2-M 2046-NBB4-12GM50-E2-M-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 4 inch (102 mm)
Switching Frequency 0.0 to 2.5 kHz
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3071 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Switches (Solid State) - 620-1052-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details