Pepperl+Fuchs SE Inductive sensor NBB4-12GM50-E0

Description
Basic series 4 mm flush Increased operating distance
Request a Quote Datasheet
Description
Basic series 4 mm flush Increased operating distance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB4-12GM50-E0 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB4-12GM50-E0
Inductive sensor NBB4-12GM50-E0
Basic series 4 mm flush Increased operating distance
  • Basic series
  • 4 mm flush
  • Increased operating distance
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB4-12GM50-E0-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB4-12GM50-E0-ND
Proximity Sensors - Industrial 2046-NBB4-12GM50-E0-ND
INDUCTIVE SEN 4MM NPN

INDUCTIVE SEN 4MM NPN

Buy Now Datasheet
PRLF General Purpose - NBB4-12GM50-E0 - Galco Industrial Electronics
Madison Heights, MI, United States
PRLF General Purpose
NBB4-12GM50-E0
PRLF General Purpose NBB4-12GM50-E0
Inductive DC, 800732

Inductive DC, 800732

Supplier's Site
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs - 24C2565 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
24C2565
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs 24C2565
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB4-12GM50-E0 ; Load Current RMS Max:200mA; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB4-12GM50-E0; Load Current RMS Max:200mA; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet
SENSOR, INDUCTIVE, PROXIMITY, CYLINDRICAL, SENSING DISTANCE 4MM - 70093237 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR, INDUCTIVE, PROXIMITY, CYLINDRICAL, SENSING DISTANCE 4MM
70093237
SENSOR, INDUCTIVE, PROXIMITY, CYLINDRICAL, SENSING DISTANCE 4MM 70093237
P+F developed the first inductive proximity sensor in 1958. Since then, we've become the world's largest manufacturer of inductive proximity sensors with over 5,000 active models in our current production. Features: All Models Are Available with Connector or 2-Meter Cable LED Indication of Sensor Status All Metals Sensing Brass Housing Specifications: Input Voltage: 10-30 VDC Max. Load Current: 200 mA Output Circuit: Normally Open Sensor Protection: Short-Circuit, Overload, Reverse Polarity Operating Temperature: –14°F to +158°F

P+F developed the first inductive proximity sensor in 1958. Since then, we've become the world's largest manufacturer of inductive proximity sensors with over 5,000 active models in our current production.
Features:

  • All Models Are Available with Connector or 2-Meter Cable
  • LED Indication of Sensor Status
  • All Metals Sensing
  • Brass Housing
    Specifications:
  • Input Voltage: 10-30 VDC
  • Max. Load Current: 200 mA
  • Output Circuit: Normally Open
  • Sensor Protection: Short-Circuit, Overload, Reverse Polarity
  • Operating Temperature: –14°F to +158°F
Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey Galco Industrial Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB4-12GM50-E0 2046-NBB4-12GM50-E0-ND NBB4-12GM50-E0 24C2565 70093237
Product Name Inductive sensor Proximity Sensors - Industrial PRLF General Purpose Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs SENSOR, INDUCTIVE, PROXIMITY, CYLINDRICAL, SENSING DISTANCE 4MM
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 4 inch (102 mm) 0.1575 inch (4 mm) 0.1575 inch (4 mm)
Switching Frequency 0.0 to 0.8000 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity Sensors - 2093394 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3880 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details