Pepperl+Fuchs SE Inductive sensor NBB4-12GM30-E2-V3

Description
Increased operating distance 4 mm flush
Request a Quote Datasheet
Description
Increased operating distance 4 mm flush
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB4-12GM30-E2-V3 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB4-12GM30-E2-V3
Inductive sensor NBB4-12GM30-E2-V3
Increased operating distance 4 mm flush
  • Increased operating distance
  • 4 mm flush
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB4-12GM30-E2-V3-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB4-12GM30-E2-V3-ND
Proximity Sensors - Industrial 2046-NBB4-12GM30-E2-V3-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NBB4-12GM30-E2-V3 2046-NBB4-12GM30-E2-V3-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 4 inch (102 mm)
Switching Frequency 0.0 to 0.5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1007-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3466 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details