Pepperl+Fuchs SE Inductive Sensor NBB4-12GM30-E2-V1

Description
INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, PNP OUTPUT TYPE, 4 MM OPERATING DISTANCE, FLUSH, 3-WIRE, 5-36 VDC, 0-2550 HZ SWITCHING FREQUENCY, CONNECTOR PLUG, M12 X 1 THREADING, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, PNP OUTPUT TYPE, 4 MM OPERATING DISTANCE, FLUSH, 3-WIRE, 5-36 VDC, 0-2550 HZ SWITCHING FREQUENCY, CONNECTOR PLUG, M12 X 1 THREADING, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 517310 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
517310
Inductive Sensor 517310
INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, PNP OUTPUT TYPE, 4 MM OPERATING DISTANCE, FLUSH, 3-WIRE, 5-36 VDC, 0-2550 HZ SWITCHING FREQUENCY, CONNECTOR PLUG, M12 X 1 THREADING, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, PNP OUTPUT TYPE, 4 MM OPERATING DISTANCE, FLUSH, 3-WIRE, 5-36 VDC, 0-2550 HZ SWITCHING FREQUENCY, CONNECTOR PLUG, M12 X 1 THREADING, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 517310
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A33023LLPBTR-DD-300CT-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Absolute Linear Position Sensor - RF251 - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.1181 to 0.9843 inch (3 to 25 mm)
View Details
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details