Pepperl+Fuchs SE Inductive sensor NBB4-12GK50-E3-M

Description
4 mm flush Extended temperature range -40 ... +85 °C E1-Type approval Increased noise immunity 100 V/m With increased sealing, protection class IP68 / IP69K Highly shock and vibration resistant
Request a Quote Datasheet
Description
4 mm flush Extended temperature range -40 ... +85 °C E1-Type approval Increased noise immunity 100 V/m With increased sealing, protection class IP68 / IP69K Highly shock and vibration resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB4-12GK50-E3-M - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB4-12GK50-E3-M
Inductive sensor NBB4-12GK50-E3-M
4 mm flush Extended temperature range -40 ... +85 °C E1-Type approval Increased noise immunity 100 V/m With increased sealing, protection class IP68 / IP69K Highly shock and vibration resistant
  • 4 mm flush
  • Extended temperature range
    -40 ... +85 °C
  • E1-Type approval
  • Increased noise immunity 100 V/m
  • With increased sealing, protection class
    IP68 / IP69K
  • Highly shock and vibration resistant
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB4-12GK50-E3-M-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB4-12GK50-E3-M-ND
Proximity Sensors - Industrial 2046-NBB4-12GK50-E3-M-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NBB4-12GK50-E3-M 2046-NBB4-12GK50-E3-M-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 4 inch (102 mm)
Switching Frequency 0.0 to 2.5 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
High Temperature Capacitive Sensor - S3621 - Fargo Controls, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX4320 Photomicrosensor (Transmissive) - EE-SX4320 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
3 suppliers