Pepperl+Fuchs SE Inductive sensor NBB4-12GK50-E2-M

Description
4 mm flush E1-Type approval Increased noise immunity 100 V/m Extended temperature range -40 ... +85 °C With increased sealing, protection class IP68 / IP69K Highly shock and vibration resistant
Request a Quote Datasheet
Description
4 mm flush E1-Type approval Increased noise immunity 100 V/m Extended temperature range -40 ... +85 °C With increased sealing, protection class IP68 / IP69K Highly shock and vibration resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB4-12GK50-E2-M - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB4-12GK50-E2-M
Inductive sensor NBB4-12GK50-E2-M
4 mm flush E1-Type approval Increased noise immunity 100 V/m Extended temperature range -40 ... +85 °C With increased sealing, protection class IP68 / IP69K Highly shock and vibration resistant
  • 4 mm flush
  • E1-Type approval
  • Increased noise immunity 100 V/m
  • Extended temperature range
    -40 ... +85 °C
  • With increased sealing, protection class
    IP68 / IP69K
  • Highly shock and vibration resistant
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB4-12GK50-E2-M-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB4-12GK50-E2-M-ND
Proximity Sensors - Industrial 2046-NBB4-12GK50-E2-M-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NBB4-12GK50-E2-M 2046-NBB4-12GK50-E2-M-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 4 inch (102 mm)
Switching Frequency 0.0 to 2.5 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000004653-SE - TE Connectivity
Specs
Operation Distance 0.3150 inch (8 mm)
Electrical Connection ASi3.2 - AS-Interface 2.1
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1204ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Sensors - 2093490 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details