Pepperl+Fuchs SE Inductive Sensor NBB20-U4-Z2

Description
INDUCTIVE SENSOR, DC, SENSOR HEAD BIDIRECTIONAL AND ROTATABLE, 20 MM FLUSH, 2-WIRE DC, 2 LEDS INDICATOR FOR 360 DEGREE VISIBILITY, 5-60 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, DC, SENSOR HEAD BIDIRECTIONAL AND ROTATABLE, 20 MM FLUSH, 2-WIRE DC, 2 LEDS INDICATOR FOR 360 DEGREE VISIBILITY, 5-60 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 10574149 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
10574149
Inductive Sensor 10574149
INDUCTIVE SENSOR, DC, SENSOR HEAD BIDIRECTIONAL AND ROTATABLE, 20 MM FLUSH, 2-WIRE DC, 2 LEDS INDICATOR FOR 360 DEGREE VISIBILITY, 5-60 VDC. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, DC, SENSOR HEAD BIDIRECTIONAL AND ROTATABLE, 20 MM FLUSH, 2-WIRE DC, 2 LEDS INDICATOR FOR 360 DEGREE VISIBILITY, 5-60 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 10574149
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Continuous-Time Switch Unipolar Switch - A1104LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Absolute Linear Position Sensor - RF256 - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Linear Encoder
Body Shape Other
Measurement Range 0.5906 to 2.17 inch (15 to 55 mm)
View Details
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details