Pepperl+Fuchs, Inc.
Inductive sensor
NBB20-U4-UU
Description
Sensor head bidirectional and rotatable
Comfort series
Metal base with ground connection
-
Pepperl+Fuchs SE
-
DigiKey
-
Galco Industrial Electronics
Request a Quote
Email Supplier
Datasheet
Description
Sensor head bidirectional and rotatable
Comfort series
Metal base with ground connection
Request a Quote
Email Supplier
Datasheet
Suppliers
Sensor head bidirectional and rotatable
Comfort series
Metal base with ground connection
- Sensor head bidirectional and rotatable
- Comfort series
- Metal base with ground connection
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBB20-U4-UU |
2046-NBB20-U4-UU-ND |
NBB20-U4-UU |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
PRLF General Purpose |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Body Shape
Cylindrical
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature
? to 158 F (? to 70 C)
View Details
Sensor Technology
Photoelectric Sensors
Body Shape
Threaded Barrel
Operation Distance
39.37 inch (1000 mm)
View Details