Pepperl+Fuchs SE
Inductive sensor
NBB20-U4-E2
Description
Sensor head bidirectional and rotatable
20 mm flush
3-wire DC
4 LEDs indicator for 360° visibility
Request a Quote
Email Supplier
Datasheet
Description
Sensor head bidirectional and rotatable
20 mm flush
3-wire DC
4 LEDs indicator for 360° visibility
Request a Quote
Email Supplier
Datasheet
Suppliers
Sensor head bidirectional and rotatable
20 mm flush
3-wire DC
4 LEDs indicator for 360° visibility
- Sensor head bidirectional and rotatable
- 20 mm flush
- 3-wire DC
- 4 LEDs indicator for 360° visibility
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBB20-U4-E2 |
2046-NBB20-U4-E2-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
20 inch (508 mm)
|
|
|
Switching Frequency
|
0.0 to 0.1500 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.3150 inch (8 mm)
View Details