Pepperl+Fuchs SE Inductive sensor NBB20-U4-A2-T

Description
Sensor head bidirectional and rotatable 20 mm flush 4-wire DC 4 LEDs indicator for 360° visibility Temperature range -25 ... 100 °C (-13 ... 212 °F)
Request a Quote Datasheet
Description
Sensor head bidirectional and rotatable 20 mm flush 4-wire DC 4 LEDs indicator for 360° visibility Temperature range -25 ... 100 °C (-13 ... 212 °F)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB20-U4-A2-T - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB20-U4-A2-T
Inductive sensor NBB20-U4-A2-T
Sensor head bidirectional and rotatable 20 mm flush 4-wire DC 4 LEDs indicator for 360° visibility Temperature range -25 ... 100 °C (-13 ... 212 °F)
  • Sensor head bidirectional and rotatable
  • 20 mm flush
  • 4-wire DC
  • 4 LEDs indicator for 360° visibility
  • Temperature range
    -25 ... 100 °C (-13 ... 212 °F)
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB20-U4-A2-T-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB20-U4-A2-T-ND
Proximity Sensors - Industrial 2046-NBB20-U4-A2-T-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NBB20-U4-A2-T 2046-NBB20-U4-A2-T-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 208178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1182ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Confocal universal controller for industrial applications - confocalDT IFC2422MP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 10 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details