Pepperl+Fuchs SE
Inductive sensor
NBB20-U1-Z2
Description
Sensor head bidirectional and rotatable
20 mm flush
2-wire DC
2 LEDs indicator for 360° visibility
Request a Quote
Email Supplier
Datasheet
Description
Sensor head bidirectional and rotatable
20 mm flush
2-wire DC
2 LEDs indicator for 360° visibility
Request a Quote
Email Supplier
Datasheet
Suppliers
Sensor head bidirectional and rotatable
20 mm flush
2-wire DC
2 LEDs indicator for 360° visibility
- Sensor head bidirectional and rotatable
- 20 mm flush
- 2-wire DC
- 2 LEDs indicator for 360° visibility
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBB20-U1-Z2 |
2046-NBB20-U1-Z2-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
20 inch (508 mm)
|
|
|
Switching Frequency
|
0.0 to 0.2500 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
Electrical Output
Current
View Details
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0787 inch (2 mm)
View Details